DC/DC CONV, BOOST, 2MHZ, SC-70-6; Topology:Boost (Step Up); Input Voltage Min:700mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SC-70; No. of Pins:6Pins; Output Current:200mA; Output Voltage Min:1.8V; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH5953 |
| Product Name | Dc/dc Conv, Boost, 2Mhz, Sc-70-6; Topology Texas Instruments |
| Input Voltage | 0.7000 to 5.5 volts |