Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS61202DSCR

Description
Switching Voltage Regulators 0.3V Inp Vltg Boost Cnvrtr
Datasheet
Description
Switching Voltage Regulators 0.3V Inp Vltg Boost Cnvrtr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS61202DSCR
Switching Voltage Regulators TPS61202DSCR
Switching Voltage Regulators 0.3V Inp Vltg Boost Cnvrtr

Switching Voltage Regulators 0.3V Inp Vltg Boost Cnvrtr

Buy Now Datasheet
Dc-Dc Conv, Boost, 1.65Mhz, Wson-10; Topology Texas Instruments - 27AJ0614 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Boost, 1.65Mhz, Wson-10; Topology Texas Instruments
27AJ0614
Dc-Dc Conv, Boost, 1.65Mhz, Wson-10; Topology Texas Instruments 27AJ0614
DC-DC CONV, BOOST, 1.65MHZ, WSON-10; Topology:Synchronous Boost (Step Up); Input Voltage Min:300mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:10Pins; Output Current:600mA; Output RoHS Compliant: Yes

DC-DC CONV, BOOST, 1.65MHZ, WSON-10; Topology:Synchronous Boost (Step Up); Input Voltage Min:300mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:10Pins; Output Current:600mA; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS61202DSCR 27AJ0614
Product Name Switching Voltage Regulators Dc-Dc Conv, Boost, 1.65Mhz, Wson-10; Topology Texas Instruments
Input Voltage 0.3000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137MK - Micross Components, Inc.
Micross Components, Inc.
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details