Texas Instruments Standard Linear and Logic Ic, Sync Boots Converter, 0.6A; Topology Texas Instruments TPS61202DRCT

Description
IC, SYNC BOOTS CONVERTER, 0.6A; Topology:Synchronous Boost (Step Up); Input Voltage Min:300mV; Input Voltage Max:5.5V; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:600mA; Output Voltage Nom.:5V; Switching RoHS Compliant: Yes
Datasheet
Description
IC, SYNC BOOTS CONVERTER, 0.6A; Topology:Synchronous Boost (Step Up); Input Voltage Min:300mV; Input Voltage Max:5.5V; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:600mA; Output Voltage Nom.:5V; Switching RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Sync Boots Converter, 0.6A; Topology Texas Instruments - 28AH5952 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sync Boots Converter, 0.6A; Topology Texas Instruments
28AH5952
Ic, Sync Boots Converter, 0.6A; Topology Texas Instruments 28AH5952
IC, SYNC BOOTS CONVERTER, 0.6A; Topology:Synchronous Boost (Step Up); Input Voltage Min:300mV; Input Voltage Max:5.5V; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:600mA; Output Voltage Nom.:5V; Switching RoHS Compliant: Yes

IC, SYNC BOOTS CONVERTER, 0.6A; Topology:Synchronous Boost (Step Up); Input Voltage Min:300mV; Input Voltage Max:5.5V; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:600mA; Output Voltage Nom.:5V; Switching RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS61202DRCT
Switching Voltage Regulators TPS61202DRCT
Switching Voltage Regulators 0.3V In Vltg Boost

Switching Voltage Regulators 0.3V In Vltg Boost

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 28AH5952 TPS61202DRCT
Product Name Ic, Sync Boots Converter, 0.6A; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 0.3000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details