Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS61201DRCT

Description
Switching Voltage Regulators 0.3V In Vltg Boost
Datasheet
Description
Switching Voltage Regulators 0.3V In Vltg Boost
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS61201DRCT
Switching Voltage Regulators TPS61201DRCT
Switching Voltage Regulators 0.3V In Vltg Boost

Switching Voltage Regulators 0.3V In Vltg Boost

Buy Now Datasheet
Ic, Sync Boots Converter, 0.3A; Topology Texas Instruments - 28AH5951 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sync Boots Converter, 0.3A; Topology Texas Instruments
28AH5951
Ic, Sync Boots Converter, 0.3A; Topology Texas Instruments 28AH5951
IC, SYNC BOOTS CONVERTER, 0.3A; Topology:Synchronous Boost (Step Up); Input Voltage Min:300mV; Input Voltage Max:5.5V; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:300mA; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

IC, SYNC BOOTS CONVERTER, 0.3A; Topology:Synchronous Boost (Step Up); Input Voltage Min:300mV; Input Voltage Max:5.5V; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:300mA; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS61201DRCT 28AH5951
Product Name Switching Voltage Regulators Ic, Sync Boots Converter, 0.3A; Topology Texas Instruments
Input Voltage 0.3000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM117QR - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details