Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS61200DRCT

Description
Switching Voltage Regulators 0.3V In Vltg Boost
Datasheet
Description
Switching Voltage Regulators 0.3V In Vltg Boost
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS61200DRCT
Switching Voltage Regulators TPS61200DRCT
Switching Voltage Regulators 0.3V In Vltg Boost

Switching Voltage Regulators 0.3V In Vltg Boost

Buy Now Datasheet
Converter, Boost Synch, 1.5A, Smd; Topology Texas Instruments - 33AH5283 - Newark, An Avnet Company
Chicago, IL, United States
Converter, Boost Synch, 1.5A, Smd; Topology Texas Instruments
33AH5283
Converter, Boost Synch, 1.5A, Smd; Topology Texas Instruments 33AH5283
CONVERTER, BOOST SYNCH, 1.5A, SMD; Topology:Synchronous Boost (Step Up); Input Voltage Min:300mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:1.2A; Output VoltageRoHS Compliant: Yes

CONVERTER, BOOST SYNCH, 1.5A, SMD; Topology:Synchronous Boost (Step Up); Input Voltage Min:300mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:1.2A; Output VoltageRoHS Compliant: Yes

Supplier's Site
Converter, Boost Synch, 1.5A, Smd; Topology Texas Instruments - 33AH5284 - Newark, An Avnet Company
Chicago, IL, United States
Converter, Boost Synch, 1.5A, Smd; Topology Texas Instruments
33AH5284
Converter, Boost Synch, 1.5A, Smd; Topology Texas Instruments 33AH5284
CONVERTER, BOOST SYNCH, 1.5A, SMD; Topology:Synchronous Boost (Step Up); Input Voltage Min:300mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:1.2A; Output VoltageRoHS Compliant: Yes

CONVERTER, BOOST SYNCH, 1.5A, SMD; Topology:Synchronous Boost (Step Up); Input Voltage Min:300mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:1.2A; Output VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS61200DRCT 33AH5283
Product Name Switching Voltage Regulators Converter, Boost Synch, 1.5A, Smd; Topology Texas Instruments
Input Voltage 0.3000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details