Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS61200DRCR

Description
Switching Voltage Regulators 0.3V In Vltg Boost
Datasheet
Description
Switching Voltage Regulators 0.3V In Vltg Boost
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS61200DRCR
Switching Voltage Regulators TPS61200DRCR
Switching Voltage Regulators 0.3V In Vltg Boost

Switching Voltage Regulators 0.3V In Vltg Boost

Buy Now Datasheet
Dc/dc Conv, Sync Boost, 1.65Mhz, Vson-10; Topology Texas Instruments - 32AH7030 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Boost, 1.65Mhz, Vson-10; Topology Texas Instruments
32AH7030
Dc/dc Conv, Sync Boost, 1.65Mhz, Vson-10; Topology Texas Instruments 32AH7030
DC/DC CONV, SYNC BOOST, 1.65MHZ, VSON-10; Topology:Synchronous Boost (Step Up); Input Voltage Min:300mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:1.3A; OutputRoHS Compliant: Yes

DC/DC CONV, SYNC BOOST, 1.65MHZ, VSON-10; Topology:Synchronous Boost (Step Up); Input Voltage Min:300mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:1.3A; OutputRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS61200DRCR 32AH7030
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Boost, 1.65Mhz, Vson-10; Topology Texas Instruments
Input Voltage 0.3000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details