Texas Instruments Standard Linear and Logic Dc/dc Conv, Sync Boost, 2.2Mhz, Vqfn-13; Topology Texas Instruments TPS61178RNWT

Description
DC/DC CONV, SYNC BOOST, 2.2MHZ, VQFN-13; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:20V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:13Pins; Output Current:8A; Output RoHS Compliant: Yes
Description
DC/DC CONV, SYNC BOOST, 2.2MHZ, VQFN-13; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:20V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:13Pins; Output Current:8A; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Boost, 2.2Mhz, Vqfn-13; Topology Texas Instruments - 28AH5950 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Boost, 2.2Mhz, Vqfn-13; Topology Texas Instruments
28AH5950
Dc/dc Conv, Sync Boost, 2.2Mhz, Vqfn-13; Topology Texas Instruments 28AH5950
DC/DC CONV, SYNC BOOST, 2.2MHZ, VQFN-13; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:20V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:13Pins; Output Current:8A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BOOST, 2.2MHZ, VQFN-13; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:20V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:13Pins; Output Current:8A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH5950
Product Name Dc/dc Conv, Sync Boost, 2.2Mhz, Vqfn-13; Topology Texas Instruments
Input Voltage 2.7 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1033QU - Micross Components, Inc.
Micross Components, Inc.
View Details