Texas Instruments Standard Linear and Logic Dc/dc Conv, Sync Boost, 2.2Khz, Vqfn-13; Topology Texas Instruments TPS611781RNWT

Description
DC/DC CONV, SYNC BOOST, 2.2KHZ, VQFN-13; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:20V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:13Pins; Output Current:10A; Output RoHS Compliant: Yes
Description
DC/DC CONV, SYNC BOOST, 2.2KHZ, VQFN-13; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:20V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:13Pins; Output Current:10A; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Boost, 2.2Khz, Vqfn-13; Topology Texas Instruments - 27AJ0610 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Boost, 2.2Khz, Vqfn-13; Topology Texas Instruments
27AJ0610
Dc/dc Conv, Sync Boost, 2.2Khz, Vqfn-13; Topology Texas Instruments 27AJ0610
DC/DC CONV, SYNC BOOST, 2.2KHZ, VQFN-13; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:20V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:13Pins; Output Current:10A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BOOST, 2.2KHZ, VQFN-13; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:20V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:13Pins; Output Current:10A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AJ0610
Product Name Dc/dc Conv, Sync Boost, 2.2Khz, Vqfn-13; Topology Texas Instruments
Input Voltage 2.7 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details