Manufacturer: Texas Instruments
Win Source Part Number: 004569-TPS61175PWPRG
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - DC DC Switching Regulators
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Device Package: 14-HTSSOP
Current - Output: 3A (Switch)
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 200kHz ~ 2.2MHz
Voltage - Output (Max): 38V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.9V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 2.9V
Synchronous Rectifier: No
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 004569-TPS61175PWPRG4 |
| Product Name | Integrated Circuits(ICs) |