Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS61175PWP

Description
Switching Voltage Regulators 3A High Vltg Boost Converter
Datasheet
Description
Switching Voltage Regulators 3A High Vltg Boost Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS61175PWP
Switching Voltage Regulators TPS61175PWP
Switching Voltage Regulators 3A High Vltg Boost Converter

Switching Voltage Regulators 3A High Vltg Boost Converter

Buy Now Datasheet
Ic, Sw Reg, Monolithic, 3A, Tssop14; Topology Texas Instruments - 33AH5749 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sw Reg, Monolithic, 3A, Tssop14; Topology Texas Instruments
33AH5749
Ic, Sw Reg, Monolithic, 3A, Tssop14; Topology Texas Instruments 33AH5749
IC, SW REG, MONOLITHIC, 3A, TSSOP14; Topology:Boost (Step Up); Input Voltage Min:2.9V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output Current:3A; Output Voltage Min:2.9V; RoHS Compliant: Yes

IC, SW REG, MONOLITHIC, 3A, TSSOP14; Topology:Boost (Step Up); Input Voltage Min:2.9V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output Current:3A; Output Voltage Min:2.9V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS61175PWP 33AH5749
Product Name Switching Voltage Regulators Ic, Sw Reg, Monolithic, 3A, Tssop14; Topology Texas Instruments
Input Voltage 2.9 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117MK - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details