BOOST, AUTOMOTIVE, 6SON; Topology:Boost (Step Up); Input Voltage Min:3V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:6Pins; Output Current:1.2A; Output Voltage Min:3V; Output Voltage RoHS Compliant: Yes
Switching Voltage Regulators AC 1.2A SWITCH,HIGH VLTG BOOST CONVERTER
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 27AJ0609 | TPS61170QDRVRQ1 |
| Product Name | Boost, Automotive, 6Son; Topology Texas Instruments | Switching Voltage Regulators |
| Input Voltage | 3 to 18 volts |