Texas Instruments Standard Linear and Logic Ic, Voltage Regulator; Topology Texas Instruments TPS61170DRVT

Description
IC, VOLTAGE REGULATOR; Topology:Boost (Step Up); Input Voltage Min:3V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:1.2A; Output Voltage Min:3V; Output Voltage RoHS Compliant: Yes
Datasheet
Description
IC, VOLTAGE REGULATOR; Topology:Boost (Step Up); Input Voltage Min:3V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:1.2A; Output Voltage Min:3V; Output Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Voltage Regulator; Topology Texas Instruments - 28AH5948 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Voltage Regulator; Topology Texas Instruments
28AH5948
Ic, Voltage Regulator; Topology Texas Instruments 28AH5948
IC, VOLTAGE REGULATOR; Topology:Boost (Step Up); Input Voltage Min:3V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:1.2A; Output Voltage Min:3V; Output Voltage RoHS Compliant: Yes

IC, VOLTAGE REGULATOR; Topology:Boost (Step Up); Input Voltage Min:3V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:1.2A; Output Voltage Min:3V; Output Voltage RoHS Compliant: Yes

Supplier's Site
Ic, Voltage Regulator, Full Reel; Topology Texas Instruments - 33AH5282 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Voltage Regulator, Full Reel; Topology Texas Instruments
33AH5282
Ic, Voltage Regulator, Full Reel; Topology Texas Instruments 33AH5282
IC, VOLTAGE REGULATOR, FULL REEL; Topology:Boost (Step Up); Input Voltage Min:3V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:1.2A; Output Voltage Min:3V; Output RoHS Compliant: Yes

IC, VOLTAGE REGULATOR, FULL REEL; Topology:Boost (Step Up); Input Voltage Min:3V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:1.2A; Output Voltage Min:3V; Output RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS61170DRVT
Switching Voltage Regulators TPS61170DRVT
Switching Voltage Regulators 1.2A Sw Hi Vltg Boost Conv

Switching Voltage Regulators 1.2A Sw Hi Vltg Boost Conv

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 28AH5948 TPS61170DRVT
Product Name Ic, Voltage Regulator; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 3 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details