Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS61170DRVR

Description
Switching Voltage Regulators 1.2A Sw Hi Vltg Boost Conv
Datasheet
Description
Switching Voltage Regulators 1.2A Sw Hi Vltg Boost Conv
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS61170DRVR
Switching Voltage Regulators TPS61170DRVR
Switching Voltage Regulators 1.2A Sw Hi Vltg Boost Conv

Switching Voltage Regulators 1.2A Sw Hi Vltg Boost Conv

Buy Now Datasheet
Dc/dc Conv, Boost, 1.2Mhz, Wson-6; Topology Texas Instruments - 28AH5947 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Boost, 1.2Mhz, Wson-6; Topology Texas Instruments
28AH5947
Dc/dc Conv, Boost, 1.2Mhz, Wson-6; Topology Texas Instruments 28AH5947
DC/DC CONV, BOOST, 1.2MHZ, WSON-6; Topology:Boost (Step Up); Input Voltage Min:3V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:6Pins; Output Current:1.2A; Output Voltage Min:3V; Output RoHS Compliant: Yes

DC/DC CONV, BOOST, 1.2MHZ, WSON-6; Topology:Boost (Step Up); Input Voltage Min:3V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:6Pins; Output Current:1.2A; Output Voltage Min:3V; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS61170DRVR 28AH5947
Product Name Switching Voltage Regulators Dc/dc Conv, Boost, 1.2Mhz, Wson-6; Topology Texas Instruments
Input Voltage 3 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details