LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 30mA 9-DSBGA
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | TPS61162DYFFR |
| Product Name | LED Drivers |
| Number of Outputs | 2; 2 |
| Output Configuration | Inverting; Step-Up (Boost) |
| Output Voltage | 27 volts |
| Output Current | 0.0300 amps |