Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS61120PW TPS61120PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272778-TPS61120PW Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5.5 V Family Name: TPS61120 Categories: Integrated Circuits (ICs) Operating Supply Current: 10μA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MAX8627ETD; MAX1706C/D; MAX1705EEE+T; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272778-TPS61120PW Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5.5 V Family Name: TPS61120 Categories: Integrated Circuits (ICs) Operating Supply Current: 10μA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MAX8627ETD; MAX1706C/D; MAX1705EEE+T; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS61120PW - 1272778-TPS61120PW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS61120PW
1272778-TPS61120PW
PMIC - PMIC - Power Management - Specialized - TPS61120PW 1272778-TPS61120PW
Manufacturer: Texas Instruments Win Source Part Number: 1272778-TPS61120PW Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5.5 V Family Name: TPS61120 Categories: Integrated Circuits (ICs) Operating Supply Current: 10μA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MAX8627ETD; MAX1706C/D; MAX1705EEE+T; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272778-TPS61120PW
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Applications: Handheld/Mobile Devices
Mounting: SMD
Operating Supply Voltage: 1.8 V ~ 5.5 V
Family Name: TPS61120
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10μA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): MAX8627ETD; MAX1706C/D; MAX1705EEE+T;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS61120PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS61120PW
Power Management - Specialized TPS61120PW
Handheld/Mobile Devices PMIC 16-TSSOP

Handheld/Mobile Devices PMIC 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1272778-TPS61120PW TPS61120PW
Product Name PMIC - PMIC - Power Management - Specialized - TPS61120PW Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904440 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
TPS3820-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2U3820-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
7 suppliers