TPS61120 - DC/DC, Step Up with LDO 2, Non-Isolated Outputs Evaluation Board
Manufacturer: Texas Instruments
Win Source Part Number: 798032-TPS61120EVM-2
Regulator Topology: Boost
Voltage - Output: 1.5V, 3.3V
Voltage - Input: 1.8 V ~ 5.5 V
Main Purpose: DC/DC, Step Up with LDO
Supplied Contents: Board(s)
Output Current: 250mA, 200mA
Utilized IC / Part: TPS61120
Family Name: TPS61120
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: October 01, 2002
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
EVAL MOD FOR TPS61120 DC/DC Step Up with LDO 2 Non-Isolated - 3.3V 1.5V 250mA 200mA 1.8 ~ 5.5 V Boost - Fully Populated Board TPS61120
EVAL MOD FOR TPS61120
Power Management IC Development Tools TPS61120-205 Eval Mod
| DigiKey | Win Source Electronics | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-20616-ND | 798032-TPS61120EVM-205 | TPS61120EVM-205 | TPS61120EVM-205 | TPS61120EVM-205 |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS61120EVM-205 | EVAL MOD FOR TPS61120 DC/DC Step Up with LDO 2 Non-Isolated - 3.3V 1.5V 250mA 200mA 1.8 ~ 5.5 V Boost - Fully Populated Board TPS61120 | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Power Management IC Development Tools |
| Supported System | Power; DC/DC, Step Up with LDO |