Texas Instruments Standard Linear and Logic Dc/dc Conv, Sync Boost, Dsbga-6; Topology Texas Instruments TPS610993YFFT

Description
DC/DC CONV, SYNC BOOST, DSBGA-6; Topology:Synchronous Boost (Step Up); Input Voltage Min:700mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DSBGA; No. of Pins:6Pins; Output Current:300mA; Output VoltageRoHS Compliant: Yes
Description
DC/DC CONV, SYNC BOOST, DSBGA-6; Topology:Synchronous Boost (Step Up); Input Voltage Min:700mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DSBGA; No. of Pins:6Pins; Output Current:300mA; Output VoltageRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Boost, Dsbga-6; Topology Texas Instruments - 27AJ0604 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Boost, Dsbga-6; Topology Texas Instruments
27AJ0604
Dc/dc Conv, Sync Boost, Dsbga-6; Topology Texas Instruments 27AJ0604
DC/DC CONV, SYNC BOOST, DSBGA-6; Topology:Synchronous Boost (Step Up); Input Voltage Min:700mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DSBGA; No. of Pins:6Pins; Output Current:300mA; Output VoltageRoHS Compliant: Yes

DC/DC CONV, SYNC BOOST, DSBGA-6; Topology:Synchronous Boost (Step Up); Input Voltage Min:700mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DSBGA; No. of Pins:6Pins; Output Current:300mA; Output VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AJ0604
Product Name Dc/dc Conv, Sync Boost, Dsbga-6; Topology Texas Instruments
Input Voltage 0.7000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details