Texas Instruments Standard Linear and Logic Power Management Unit, 2 O/p, Wson-6; Topology Texas Instruments TPS610981DSET

Description
POWER MANAGEMENT UNIT, 2 O/P, WSON-6; Topology:Boost; Input Voltage Min:700mV; Input Voltage Max:4.5V; DC / DC Converter IC Case:WSON; No. of Pins:6Pins; Output Current:500mA; Output Voltage Nom.:3.3V; Switching Frequency:-; RoHS Compliant: Yes
Description
POWER MANAGEMENT UNIT, 2 O/P, WSON-6; Topology:Boost; Input Voltage Min:700mV; Input Voltage Max:4.5V; DC / DC Converter IC Case:WSON; No. of Pins:6Pins; Output Current:500mA; Output Voltage Nom.:3.3V; Switching Frequency:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Management Unit, 2 O/p, Wson-6; Topology Texas Instruments - 27AJ0601 - Newark, An Avnet Company
Chicago, IL, United States
Power Management Unit, 2 O/p, Wson-6; Topology Texas Instruments
27AJ0601
Power Management Unit, 2 O/p, Wson-6; Topology Texas Instruments 27AJ0601
POWER MANAGEMENT UNIT, 2 O/P, WSON-6; Topology:Boost; Input Voltage Min:700mV; Input Voltage Max:4.5V; DC / DC Converter IC Case:WSON; No. of Pins:6Pins; Output Current:500mA; Output Voltage Nom.:3.3V; Switching Frequency:-; RoHS Compliant: Yes

POWER MANAGEMENT UNIT, 2 O/P, WSON-6; Topology:Boost; Input Voltage Min:700mV; Input Voltage Max:4.5V; DC / DC Converter IC Case:WSON; No. of Pins:6Pins; Output Current:500mA; Output Voltage Nom.:3.3V; Switching Frequency:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AJ0601
Product Name Power Management Unit, 2 O/p, Wson-6; Topology Texas Instruments
Input Voltage 0.7000 to 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1054QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details