DC/DC CONV, BOOST, 4.5V TO 28V, WSON-12; Topology:Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:12Pins; Output Current:-; Output Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 54AH1633 |
| Product Name | Dc/dc Conv, Boost, 4.5V To 28V, Wson-12; Topology Texas Instruments |
| Input Voltage | 1.8 to 5.5 volts |