Boost DC/DC Converter, 1.6-6V In, 17V/1A Out, SON Product overview: TPS61093DSKT from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 6V, 17V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 6V, 17V, 1A, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS61093DSKT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-TPS61093DSKT |
| Product Name | 6V 17V 1A Boost DC-DC Converter IC |
| Package Type | Other; SON |
| Output Voltage | 17 volts |
| Input Voltage | 6 volts |