Texas Instruments Standard Linear and Logic Ic, Boost, 1.1A, 10Son; Topology Texas Instruments TPS61093DSKT

Description
IC, BOOST, 1.1A, 10SON; Topology:Boost (Step Up); Input Voltage Min:1.6V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:1.1A; Output Voltage Min:1.7V; Output Voltage RoHS Compliant: Yes
Datasheet
Description
IC, BOOST, 1.1A, 10SON; Topology:Boost (Step Up); Input Voltage Min:1.6V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:1.1A; Output Voltage Min:1.7V; Output Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Boost, 1.1A, 10Son; Topology Texas Instruments - 33AH5276 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Boost, 1.1A, 10Son; Topology Texas Instruments
33AH5276
Ic, Boost, 1.1A, 10Son; Topology Texas Instruments 33AH5276
IC, BOOST, 1.1A, 10SON; Topology:Boost (Step Up); Input Voltage Min:1.6V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:1.1A; Output Voltage Min:1.7V; Output Voltage RoHS Compliant: Yes

IC, BOOST, 1.1A, 10SON; Topology:Boost (Step Up); Input Voltage Min:1.6V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:1.1A; Output Voltage Min:1.7V; Output Voltage RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS61093DSKT
Switching Voltage Regulators TPS61093DSKT
Switching Voltage Regulators Low In 20V/1.1A Step Up DC/DC Converter

Switching Voltage Regulators Low In 20V/1.1A Step Up DC/DC Converter

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 33AH5276 TPS61093DSKT
Product Name Ic, Boost, 1.1A, 10Son; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 1.6 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QZ - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details