Texas Instruments Standard Linear and Logic Dc/dc Conv, Sync Boost, 2.2Mhz, Vqfn-20; Topology Texas Instruments TPS61088RHLT

Description
DC/DC CONV, SYNC BOOST, 2.2MHZ, VQFN-20; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:12V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:20Pins; Output Current:10A; Output RoHS Compliant: Yes
Description
DC/DC CONV, SYNC BOOST, 2.2MHZ, VQFN-20; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:12V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:20Pins; Output Current:10A; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Boost, 2.2Mhz, Vqfn-20; Topology Texas Instruments - 29AH1569 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Boost, 2.2Mhz, Vqfn-20; Topology Texas Instruments
29AH1569
Dc/dc Conv, Sync Boost, 2.2Mhz, Vqfn-20; Topology Texas Instruments 29AH1569
DC/DC CONV, SYNC BOOST, 2.2MHZ, VQFN-20; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:12V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:20Pins; Output Current:10A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BOOST, 2.2MHZ, VQFN-20; Topology:Synchronous Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:12V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:20Pins; Output Current:10A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29AH1569
Product Name Dc/dc Conv, Sync Boost, 2.2Mhz, Vqfn-20; Topology Texas Instruments
Input Voltage 2.7 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Analog - MTLM137QK - Micross Components, Inc.
Micross Components, Inc.
View Details