Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS61087DRCT

Description
Switching Voltage Regulators 650kHz/1.2MHz Step Up DC-DC Converter
Datasheet
Description
Switching Voltage Regulators 650kHz/1.2MHz Step Up DC-DC Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS61087DRCT
Switching Voltage Regulators TPS61087DRCT
Switching Voltage Regulators 650kHz/1.2MHz Step Up DC-DC Converter

Switching Voltage Regulators 650kHz/1.2MHz Step Up DC-DC Converter

Buy Now Datasheet
Dc Dc Conv, Step Up, 18.5V, 10Son; Topology Texas Instruments - 27AJ0600 - Newark, An Avnet Company
Chicago, IL, United States
Dc Dc Conv, Step Up, 18.5V, 10Son; Topology Texas Instruments
27AJ0600
Dc Dc Conv, Step Up, 18.5V, 10Son; Topology Texas Instruments 27AJ0600
DC DC CONV, STEP UP, 18.5V, 10SON; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:3.2A; Output Voltage Min:3V; OutputRoHS Compliant: Yes

DC DC CONV, STEP UP, 18.5V, 10SON; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:3.2A; Output Voltage Min:3V; OutputRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS61087DRCT 27AJ0600
Product Name Switching Voltage Regulators Dc Dc Conv, Step Up, 18.5V, 10Son; Topology Texas Instruments
Input Voltage 2.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQK - Micross Components, Inc.
Micross Components, Inc.
View Details
Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details