Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS61087DRCR

Description
Switching Voltage Regulators 650kHz/1.2MHz Step Up DC-DC Converter
Datasheet
Description
Switching Voltage Regulators 650kHz/1.2MHz Step Up DC-DC Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS61087DRCR
Switching Voltage Regulators TPS61087DRCR
Switching Voltage Regulators 650kHz/1.2MHz Step Up DC-DC Converter

Switching Voltage Regulators 650kHz/1.2MHz Step Up DC-DC Converter

Buy Now Datasheet
Dc-Dc Converter, Boost, 1.2Mhz, Son-10; Topology Texas Instruments - 54AH1632 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Boost, 1.2Mhz, Son-10; Topology Texas Instruments
54AH1632
Dc-Dc Converter, Boost, 1.2Mhz, Son-10; Topology Texas Instruments 54AH1632
DC-DC CONVERTER, BOOST, 1.2MHZ, SON-10; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:3.2A; Output Voltage Min:3V; RoHS Compliant: Yes

DC-DC CONVERTER, BOOST, 1.2MHZ, SON-10; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:3.2A; Output Voltage Min:3V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS61087DRCR 54AH1632
Product Name Switching Voltage Regulators Dc-Dc Converter, Boost, 1.2Mhz, Son-10; Topology Texas Instruments
Input Voltage 2.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Analog - MTLT1083QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details