Texas Instruments Standard Linear and Logic Ic, Boost Adj 2A 10-Son; Topology Texas Instruments TPS61086DRCT

Description
IC, BOOST ADJ 2A 10-SON; Topology:Boost (Step Up); Input Voltage Min:2.3V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:2A; Output Voltage Min:2.8V; Output Voltage RoHS Compliant: Yes
Datasheet
Description
IC, BOOST ADJ 2A 10-SON; Topology:Boost (Step Up); Input Voltage Min:2.3V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:2A; Output Voltage Min:2.8V; Output Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Boost Adj 2A 10-Son; Topology Texas Instruments - 32AH7029 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Boost Adj 2A 10-Son; Topology Texas Instruments
32AH7029
Ic, Boost Adj 2A 10-Son; Topology Texas Instruments 32AH7029
IC, BOOST ADJ 2A 10-SON; Topology:Boost (Step Up); Input Voltage Min:2.3V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:2A; Output Voltage Min:2.8V; Output Voltage RoHS Compliant: Yes

IC, BOOST ADJ 2A 10-SON; Topology:Boost (Step Up); Input Voltage Min:2.3V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:2A; Output Voltage Min:2.8V; Output Voltage RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS61086DRCT
Switching Voltage Regulators TPS61086DRCT
Switching Voltage Regulators 18.5V PFM/PWM Step- Up DC-DC Converter

Switching Voltage Regulators 18.5V PFM/PWM Step- Up DC-DC Converter

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 32AH7029 TPS61086DRCT
Product Name Ic, Boost Adj 2A 10-Son; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details