Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS61085PWR

Description
Switching Voltage Regulators 650kHz 1.2MHz Step- Up DC-DC Converter
Datasheet
Description
Switching Voltage Regulators 650kHz 1.2MHz Step- Up DC-DC Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS61085PWR
Switching Voltage Regulators TPS61085PWR
Switching Voltage Regulators 650kHz 1.2MHz Step- Up DC-DC Converter

Switching Voltage Regulators 650kHz 1.2MHz Step- Up DC-DC Converter

Buy Now Datasheet
Dc-Dc Converter, Boost, 1.2Mhz, Tssop-8; Topology Texas Instruments - 54AH1631 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Boost, 1.2Mhz, Tssop-8; Topology Texas Instruments
54AH1631
Dc-Dc Converter, Boost, 1.2Mhz, Tssop-8; Topology Texas Instruments 54AH1631
DC-DC CONVERTER, BOOST, 1.2MHZ, TSSOP-8; Topology:Boost (Step Up); Input Voltage Min:2.3V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSSOP; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:2.8V;RoHS Compliant: Yes

DC-DC CONVERTER, BOOST, 1.2MHZ, TSSOP-8; Topology:Boost (Step Up); Input Voltage Min:2.3V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSSOP; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:2.8V;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS61085PWR 54AH1631
Product Name Switching Voltage Regulators Dc-Dc Converter, Boost, 1.2Mhz, Tssop-8; Topology Texas Instruments
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1084QW - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details