Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS61085PW

Description
Switching Voltage Regulators 650kHz 1.2MHz Step- Up DC-DC Converter
Datasheet
Description
Switching Voltage Regulators 650kHz 1.2MHz Step- Up DC-DC Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS61085PW
Switching Voltage Regulators TPS61085PW
Switching Voltage Regulators 650kHz 1.2MHz Step- Up DC-DC Converter

Switching Voltage Regulators 650kHz 1.2MHz Step- Up DC-DC Converter

Buy Now Datasheet
Voltage Regulator, Boost, Tssop-8; Topology Texas Instruments - 32AH7028 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Regulator, Boost, Tssop-8; Topology Texas Instruments
32AH7028
Voltage Regulator, Boost, Tssop-8; Topology Texas Instruments 32AH7028
VOLTAGE REGULATOR, BOOST, TSSOP-8; Topology:Boost (Step Up); Input Voltage Min:2.3V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSSOP; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:2.8V; RoHS Compliant: Yes

VOLTAGE REGULATOR, BOOST, TSSOP-8; Topology:Boost (Step Up); Input Voltage Min:2.3V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSSOP; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:2.8V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS61085PW 32AH7028
Product Name Switching Voltage Regulators Voltage Regulator, Boost, Tssop-8; Topology Texas Instruments
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details