TPS61085 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
EVALUATION MOD FOR TPS61085-355 DC/DC Step Up 1 Non-Isolated - 12V 300mA 2.3 ~ 6 V Boost - Fully Populated Board TPS61085
EVALUATION MOD FOR TPS61085-355
BOOST DC/DC CONV, EVALUATION MODULE; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPS61085; Kit Application Type:Power Management; Application Sub Type:Step Up DC / DC Converter; Kit Contents:Evaluation Module RoHS Compliant: Yes
Power Management IC Development Tools TPS61085EVM-355 Eval Mod
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-31222-ND | TPS61085EVM-355 | TPS61085EVM-355 | 66AH7347 | TPS61085EVM-355 |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | EVALUATION MOD FOR TPS61085-355 DC/DC Step Up 1 Non-Isolated - 12V 300mA 2.3 ~ 6 V Boost - Fully Populated Board TPS61085 | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Boost Dc/dc Conv, Evaluation Module; Silicon Manufacturer Texas Instruments | Power Management IC Development Tools |
| Supported System | Power; DC/DC, Step Up | Step Up DC / DC Converter |