Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS61085DGKT

Description
Switching Voltage Regulators 650kHz 1.2MHz Step- Up DC-DC Converter
Datasheet
Description
Switching Voltage Regulators 650kHz 1.2MHz Step- Up DC-DC Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS61085DGKT
Switching Voltage Regulators TPS61085DGKT
Switching Voltage Regulators 650kHz 1.2MHz Step- Up DC-DC Converter

Switching Voltage Regulators 650kHz 1.2MHz Step- Up DC-DC Converter

Buy Now Datasheet
Ic, Dc-Dc Convertor, 1.2Mhz, Vssop-8; Topology Texas Instruments - 32AH7027 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc-Dc Convertor, 1.2Mhz, Vssop-8; Topology Texas Instruments
32AH7027
Ic, Dc-Dc Convertor, 1.2Mhz, Vssop-8; Topology Texas Instruments 32AH7027
IC, DC-DC CONVERTOR, 1.2MHZ, VSSOP-8; Topology:Boost (Step Up); Input Voltage Min:2.3V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:2.8V; RoHS Compliant: Yes

IC, DC-DC CONVERTOR, 1.2MHZ, VSSOP-8; Topology:Boost (Step Up); Input Voltage Min:2.3V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:2.8V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS61085DGKT 32AH7027
Product Name Switching Voltage Regulators Ic, Dc-Dc Convertor, 1.2Mhz, Vssop-8; Topology Texas Instruments
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT137AQP - Micross Components, Inc.
Micross Components, Inc.
View Details