Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS61085DGKR

Description
Switching Voltage Regulators 650kHz 1.2MHz Step- Up DC-DC Converter
Datasheet
Description
Switching Voltage Regulators 650kHz 1.2MHz Step- Up DC-DC Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS61085DGKR
Switching Voltage Regulators TPS61085DGKR
Switching Voltage Regulators 650kHz 1.2MHz Step- Up DC-DC Converter

Switching Voltage Regulators 650kHz 1.2MHz Step- Up DC-DC Converter

Buy Now Datasheet
Dc/dc Conv, Boost, 1.5Mhz, Vssop-8; Topology Texas Instruments - 27AJ0599 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Boost, 1.5Mhz, Vssop-8; Topology Texas Instruments
27AJ0599
Dc/dc Conv, Boost, 1.5Mhz, Vssop-8; Topology Texas Instruments 27AJ0599
DC/DC CONV, BOOST, 1.5MHZ, VSSOP-8; Topology:Boost (Step Up); Input Voltage Min:2.3V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSSOP; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:2.8V; RoHS Compliant: Yes

DC/DC CONV, BOOST, 1.5MHZ, VSSOP-8; Topology:Boost (Step Up); Input Voltage Min:2.3V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSSOP; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:2.8V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS61085DGKR 27AJ0599
Product Name Switching Voltage Regulators Dc/dc Conv, Boost, 1.5Mhz, Vssop-8; Topology Texas Instruments
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details