27V, 1.2A switch, 1.2MHz Boost Converter with integrated power diode 10-VSON -40 to 85
27V 1.3A Boost Converter IC, 1.2MHz, VSON Product overview: TPS61081DRCTG4 from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 27V, 1.3A, 1.2MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 27V, 1.3A, 1.2MHz, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS61081DRCTG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | TPS61081DRCTG4 | 739-TPS61081DRCTG4 |
| Product Name | TPS61081 27V, 1.2A switch, 1.2MHz Boost Converter with integrated power diode | 27V 1.3A 1.2MHz Boost DC-DC Converter IC |
| Package Type | Other; VSON | Other; VSON |
| Features | Synchronous Rectification; Synchronous Rectification | |
| Output Voltage | 2.7 to 27 volts | 27 volts |
| Input Voltage | 2.5 to 6 volts | 6 volts |