Texas Instruments Standard Linear and Logic Ic, Boost Converter; Topology Texas Instruments TPS61081DRCT

Description
IC, BOOST CONVERTER; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:1.3A; Output Voltage Min:2.5V; Output Voltage RoHS Compliant: Yes
Description
IC, BOOST CONVERTER; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:1.3A; Output Voltage Min:2.5V; Output Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Boost Converter; Topology Texas Instruments - 27AJ0598 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Boost Converter; Topology Texas Instruments
27AJ0598
Ic, Boost Converter; Topology Texas Instruments 27AJ0598
IC, BOOST CONVERTER; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:1.3A; Output Voltage Min:2.5V; Output Voltage RoHS Compliant: Yes

IC, BOOST CONVERTER; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:1.3A; Output Voltage Min:2.5V; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AJ0598
Product Name Ic, Boost Converter; Topology Texas Instruments
Input Voltage 2.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
CL-7 Voltage Regulator Control -  - Eaton Cooper Power Systems
Eaton Cooper Power Systems
Specs
Configuration Wall
View Details