27V, 500mA switch, 1.2MHz Boost Converter with integrated power diode 10-VSON -40 to 85
27V 500mA Boost Converter IC, 6V In, 1.2MHz, VSON Product overview: TPS61080DRCTG4 from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 27V, 500mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 27V, 500mA, 6V, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS61080DRCTG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | TPS61080DRCTG4 | 739-TPS61080DRCTG4 |
| Product Name | TPS61080 27V, 500mA switch, 1.2MHz Boost Converter with integrated power diode | 27V 500mA 6V Boost DC-DC Converter IC |
| Package Type | Other; VSON | Other; VSON |
| Features | Synchronous Rectification; Synchronous Rectification | |
| Output Voltage | 2.7 to 27 volts | 27 volts |
| Input Voltage | 2.5 to 6 volts | 6 volts |