Texas Instruments Standard Linear and Logic Conv, Dc-Dc Boost, 0.5A Switch, Smd; Topology Texas Instruments TPS61080DRCT

Description
CONV, DC-DC BOOST, 0.5A SWITCH, SMD; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:200mA; Output Voltage Min:2.5V; RoHS Compliant: Yes
Description
CONV, DC-DC BOOST, 0.5A SWITCH, SMD; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:200mA; Output Voltage Min:2.5V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conv, Dc-Dc Boost, 0.5A Switch, Smd; Topology Texas Instruments - 28AH5938 - Newark, An Avnet Company
Chicago, IL, United States
Conv, Dc-Dc Boost, 0.5A Switch, Smd; Topology Texas Instruments
28AH5938
Conv, Dc-Dc Boost, 0.5A Switch, Smd; Topology Texas Instruments 28AH5938
CONV, DC-DC BOOST, 0.5A SWITCH, SMD; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:200mA; Output Voltage Min:2.5V; RoHS Compliant: Yes

CONV, DC-DC BOOST, 0.5A SWITCH, SMD; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:10Pins; Output Current:200mA; Output Voltage Min:2.5V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH5938
Product Name Conv, Dc-Dc Boost, 0.5A Switch, Smd; Topology Texas Instruments
Input Voltage 2.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details