Texas Instruments Standard Linear and Logic Dc/dc Conv, Boost, 1.2Mhz, Vson-10; Topology Texas Instruments TPS61080DRCR

Description
DC/DC CONV, BOOST, 1.2MHZ, VSON-10; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:200mA; Output Voltage Min:2.7V; RoHS Compliant: Yes
Description
DC/DC CONV, BOOST, 1.2MHZ, VSON-10; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:200mA; Output Voltage Min:2.7V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Boost, 1.2Mhz, Vson-10; Topology Texas Instruments - 27AJ0597 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Boost, 1.2Mhz, Vson-10; Topology Texas Instruments
27AJ0597
Dc/dc Conv, Boost, 1.2Mhz, Vson-10; Topology Texas Instruments 27AJ0597
DC/DC CONV, BOOST, 1.2MHZ, VSON-10; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:200mA; Output Voltage Min:2.7V; RoHS Compliant: Yes

DC/DC CONV, BOOST, 1.2MHZ, VSON-10; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:200mA; Output Voltage Min:2.7V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AJ0597
Product Name Dc/dc Conv, Boost, 1.2Mhz, Vson-10; Topology Texas Instruments
Input Voltage 2.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details