Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS61073DDCR

Description
Switching Voltage Regulators Adj 600mA Sw 90% Eff PFM/PWM
Datasheet
Description
Switching Voltage Regulators Adj 600mA Sw 90% Eff PFM/PWM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS61073DDCR
Switching Voltage Regulators TPS61073DDCR
Switching Voltage Regulators Adj 600mA Sw 90% Eff PFM/PWM

Switching Voltage Regulators Adj 600mA Sw 90% Eff PFM/PWM

Buy Now Datasheet
Dc/dc Conv, Sync Boost, 1.2Mhz, Tsot23-6; Topology Texas Instruments - 27AJ0596 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Boost, 1.2Mhz, Tsot23-6; Topology Texas Instruments
27AJ0596
Dc/dc Conv, Sync Boost, 1.2Mhz, Tsot23-6; Topology Texas Instruments 27AJ0596
DC/DC CONV, SYNC BOOST, 1.2MHZ, TSOT23-6; Topology:Synchronous Boost (Step Up); Input Voltage Min:900mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:600mA; RoHS Compliant: Yes

DC/DC CONV, SYNC BOOST, 1.2MHZ, TSOT23-6; Topology:Synchronous Boost (Step Up); Input Voltage Min:900mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:600mA; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS61073DDCR 27AJ0596
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Boost, 1.2Mhz, Tsot23-6; Topology Texas Instruments
Input Voltage 0.9000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details