Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS61071DDCR

Description
Switching Voltage Regulators Adj 600-mA Switch PWM Boost Converter
Datasheet
Description
Switching Voltage Regulators Adj 600-mA Switch PWM Boost Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS61071DDCR
Switching Voltage Regulators TPS61071DDCR
Switching Voltage Regulators Adj 600-mA Switch PWM Boost Converter

Switching Voltage Regulators Adj 600-mA Switch PWM Boost Converter

Buy Now Datasheet
Boost, 5.5Vin, 0.6A, 1.2Mhz, 6Tsot23; Topology Texas Instruments - 28AH5937 - Newark, An Avnet Company
Chicago, IL, United States
Boost, 5.5Vin, 0.6A, 1.2Mhz, 6Tsot23; Topology Texas Instruments
28AH5937
Boost, 5.5Vin, 0.6A, 1.2Mhz, 6Tsot23; Topology Texas Instruments 28AH5937
BOOST, 5.5VIN, 0.6A, 1.2MHZ, 6TSOT23; Topology:Synchronous Boost (Step Up); Input Voltage Min:900mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:600mA; Output RoHS Compliant: Yes

BOOST, 5.5VIN, 0.6A, 1.2MHZ, 6TSOT23; Topology:Synchronous Boost (Step Up); Input Voltage Min:900mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:600mA; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS61071DDCR 28AH5937
Product Name Switching Voltage Regulators Boost, 5.5Vin, 0.6A, 1.2Mhz, 6Tsot23; Topology Texas Instruments
Input Voltage 0.9000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLM117QR - Micross Components, Inc.
Micross Components, Inc.
View Details