EVAL MODULE FOR TPS61070-062 DC/DC Step Up 1 Non-Isolated - 5V 300mA 0.9 ~ 5.5V Boost 1.2MHz Fully Populated Board TPS61070
TPS61070 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Manufacturer: Texas Instruments
Win Source Part Number: 900847-TPS61070EVM-0
Features: TPS61070 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Package: Bulk
Family Name: TPS61070
Categories: Development Boards
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Other Part Number: 296-18971-NDR, -296-18971, -TPS61070EVM-062-NDR
EVALUATION BOARD, VOLTAGE REGULATOR; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPS61070; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Synchronous Boost Converter; Kit Contents:EvalRoHS Compliant: Yes
Power Management IC Development Tools TPS61070-062 Eval Mod
EVAL MODULE FOR TPS61070-062
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | TPS61070EVM-062 | 296-18971-ND | 900847-TPS61070EVM-062 | 66AH7346 | TPS61070EVM-062 | TPS61070EVM-062 |
| Product Name | EVAL MODULE FOR TPS61070-062 DC/DC Step Up 1 Non-Isolated - 5V 300mA 0.9 ~ 5.5V Boost 1.2MHz Fully Populated Board TPS61070 | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS61070EVM-062 | Evaluation Board, Voltage Regulator; Silicon Manufacturer Texas Instruments | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |