Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS61070DDCR

Description
Switching Voltage Regulators Adj 600-mA Switch PFM/PWM Boost Con
Datasheet
Description
Switching Voltage Regulators Adj 600-mA Switch PFM/PWM Boost Con
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS61070DDCR
Switching Voltage Regulators TPS61070DDCR
Switching Voltage Regulators Adj 600-mA Switch PFM/PWM Boost Con

Switching Voltage Regulators Adj 600-mA Switch PFM/PWM Boost Con

Buy Now Datasheet
Ic, Converter, Pwm Boost, Smd; Topology Texas Instruments - 28AH5936 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Converter, Pwm Boost, Smd; Topology Texas Instruments
28AH5936
Ic, Converter, Pwm Boost, Smd; Topology Texas Instruments 28AH5936
IC, CONVERTER, PWM BOOST, SMD; Topology:Synchronous Boost (Step Up); Input Voltage Min:900mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:600mA; Output Voltage RoHS Compliant: Yes

IC, CONVERTER, PWM BOOST, SMD; Topology:Synchronous Boost (Step Up); Input Voltage Min:900mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:600mA; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS61070DDCR 28AH5936
Product Name Switching Voltage Regulators Ic, Converter, Pwm Boost, Smd; Topology Texas Instruments
Input Voltage 0.9000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details