Manufacturer: Texas Instruments
Win Source Part Number: 004568-TPS61061YZFRG
Category: Integrated Circuits(ICs)
Family: PMIC - LED Drivers
Packaging: Reel(TR)
Type: DC DC Regulator
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-UFBGA, DSBGA
Manufacturer Device Package: 8-DSBGA
Applications: Backlight
Voltage - Output: 18.5V
Frequency: 1MHz
Current - Output / Channel: 400mA (Switch)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 6V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 004568-TPS61061YZFRG4 |
| Product Name | Integrated Circuits(ICs) |