The TPS61060YZFR is a constant current LED driver with integrated overvoltage and short-circuit protection, designed to power up to three white LEDs from a 2.7-V to 6-V input. It operates at a fixed 1-MHz switching frequency and includes a 400-mA internal MOSFET switch. The device supports digital brightness control via the ILED pin and PWM brightness control via the EN pin, with feedback voltage configurable to 500 mV or 250 mV. It is packaged in an 8-ball DSBGA (NanoFree) measuring 1.446 mm × 1.446 mm and features shutdown mode that disconnects the output to prevent leakage current. The operating temperature range is -40°C to 85°C, with RoHS compliance and a lead finish of SnAgCu.
15V, 400mA Switch, 1MHz Boost Converter w/Brightness Control for White LED Power Supplies 8-DSBGA -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | TPS61060YZFR |
| Product Name | TPS61060 15V, 400mA Switch, 1MHz Boost Converter w/Brightness Control for White LED Power Supplies |
| Package Type | Other; DSBGA,SON |