Texas Instruments Standard Linear and Logic Dc/dc Conv, Boost, 1.25Mhz, Dsbga-6; Topology Texas Instruments TPS61046YFFT

Description
DC/DC CONV, BOOST, 1.25MHZ, DSBGA-6; Topology:Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DSBGA; No. of Pins:6Pins; Output Current:900mA; Output Voltage RoHS Compliant: Yes
Description
DC/DC CONV, BOOST, 1.25MHZ, DSBGA-6; Topology:Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DSBGA; No. of Pins:6Pins; Output Current:900mA; Output Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Boost, 1.25Mhz, Dsbga-6; Topology Texas Instruments - 28AH5935 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Boost, 1.25Mhz, Dsbga-6; Topology Texas Instruments
28AH5935
Dc/dc Conv, Boost, 1.25Mhz, Dsbga-6; Topology Texas Instruments 28AH5935
DC/DC CONV, BOOST, 1.25MHZ, DSBGA-6; Topology:Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DSBGA; No. of Pins:6Pins; Output Current:900mA; Output Voltage RoHS Compliant: Yes

DC/DC CONV, BOOST, 1.25MHZ, DSBGA-6; Topology:Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DSBGA; No. of Pins:6Pins; Output Current:900mA; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH5935
Product Name Dc/dc Conv, Boost, 1.25Mhz, Dsbga-6; Topology Texas Instruments
Input Voltage 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QH - Micross Components, Inc.
Micross Components, Inc.
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details