LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 60mA 8-SON (3x3)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 60mA 8-SON (3x3)
IC LED DRVR RGLTR PWM 60MA 8SON
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-27009-1-ND | TPS61043DRBT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | LED Drivers |
| Configuration / Function | Boost | |
| Output Voltage Type | Adjustable / Variable | |
| Package Type | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad |
| Output Voltage | 1.8 to 28 volts |