TPS61042 1, Non-Isolated Outputs LED Driver Evaluation Board
EVAL MOD FOR TPS61042 20mA 1 Non-Isolated - Dimmable 1.8 ~ 6 V Board TPS61042
Power Management IC Development Tools TPS61042 EVM
EVAL MOD FOR TPS61042
TPS61042, LED DRIVER, EVAL MODULE; Device Topology:Boost (Step Up); No. of Outputs:1Outputs; Output Current:20mA; Output Voltage:-; Input Voltage Min:1.8V; Input Voltage Max:6V; Core Chip:TPS61042; Dimming Control Type:Analogue, PWM;RoHS Compliant: NA
| DigiKey | ASAP Semiconductor LLC | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-20610-ND | TPS61042EVM-226 | TPS61042EVM-226 | TPS61042EVM-226 | 66AH7345 |
| Product Name | LED Driver Evaluation Boards | EVAL MOD FOR TPS61042 20mA 1 Non-Isolated - Dimmable 1.8 ~ 6 V Board TPS61042 | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards | Tps61042, Led Driver, Eval Module; Device Topology Texas Instruments |
| Manufacturer | Texas Instruments |