LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 60mA (Switch) 8-SON (3x3)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 60mA (Switch) 8-SON (3x3)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 60mA (Switch) 8-SON (3x3)
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 296-27008-2-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 8-VDFN Exposed Pad |
| Output Voltage | 1.8 to 28 volts |