Manufacturer: Texas Instruments
Win Source Part Number: 004565-TPS61041DBVT
Category: Integrated Circuits(ICs)
Family: PMIC - LED Drivers
Packaging: Reel(TR)
Type: DC DC Regulator
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Manufacturer Device Package: SOT-23-5
Applications: Backlight
Voltage - Output: 28V
Frequency: 1MHz
Current - Output / Channel: 215mA (Switch)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 1.8V
Voltage - Supply (Max): 6V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, LED Lighting, Consumer Electronics, Audio, Portable Devices
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 004565-TPS61041DBVT |
| Product Name | Integrated Circuits(ICs) |