IC, DC DC BOOST CONVERTER, 357MW; Topology:Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:250mA; Output Voltage Min:1.8V; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH5934 |
| Product Name | Ic, Dc Dc Boost Converter, 357Mw; Topology Texas Instruments |
| Input Voltage | 1.8 to 6 volts |