LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 400mA (Switch) SOT-23-5
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 400mA (Switch) SOT-23-5
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 400mA (Switch) SOT-23-5
Switching Voltage Regulators Auto Cat Low Pwr DC/DC Boost Cnvrtr
IC LED DRVR RGLTR 400MA SOT23-5
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-23425-1-ND | TPS61040QDBVRQ1 | TPS61040QDBVRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | LED Drivers |
| Configuration / Function | Boost | ||
| Output Voltage Type | Adjustable / Variable | ||
| Package Type | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | |
| Output Voltage | 1.8 to 28 volts |