Texas Instruments Standard Linear and Logic Dc-Dc Conv, Boost, 1Mhz, Son-6; Topology Texas Instruments TPS61040DRVR

Description
DC-DC CONV, BOOST, 1MHZ, SON-6; Topology:Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:400mA; Output Voltage Min:1.8V; Output RoHS Compliant: Yes
Description
DC-DC CONV, BOOST, 1MHZ, SON-6; Topology:Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:400mA; Output Voltage Min:1.8V; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Boost, 1Mhz, Son-6; Topology Texas Instruments - 27AJ0593 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Boost, 1Mhz, Son-6; Topology Texas Instruments
27AJ0593
Dc-Dc Conv, Boost, 1Mhz, Son-6; Topology Texas Instruments 27AJ0593
DC-DC CONV, BOOST, 1MHZ, SON-6; Topology:Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:400mA; Output Voltage Min:1.8V; Output RoHS Compliant: Yes

DC-DC CONV, BOOST, 1MHZ, SON-6; Topology:Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:400mA; Output Voltage Min:1.8V; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AJ0593
Product Name Dc-Dc Conv, Boost, 1Mhz, Son-6; Topology Texas Instruments
Input Voltage 1.8 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details