Converter DC-DC Single Step Up 1.8 to 6V
Switch Boost Converter 28V 400mA for LCD
Switch Boost Converter 28V 400mA for LCD
boost converterType 28V 1.8V~6V 350mA SOT-23-5 DC-DC Converters ROHS
| RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 7320695P | 7320695 | TPS61040DBVR |
| Product Name | DC-DC Converters ICs | DC-DC Converters ICs | Power Supply Chip >> DC-DC Converters |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |
| Output Voltage | 28 volts | 28 volts | |
| Input Voltage | 6 volts | 1.8 to 6 volts |